TE Connectivity Terminal Block, Header, 20Pos, Th; Gender Buchanan Te Connectivity 2-2385006-0

Description
TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 20Pos, Th; Gender Buchanan Te Connectivity - 47AK0038 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 20Pos, Th; Gender Buchanan Te Connectivity
47AK0038
Terminal Block, Header, 20Pos, Th; Gender Buchanan Te Connectivity 47AK0038
TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:20Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:20Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0038
Product Name Terminal Block, Header, 20Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102161-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - B5740-210-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details