TE Connectivity Connector Backshells 2-2308340-0

Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Configuration Features Number of Positions : 9, 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : M3 Operation/Applicatio n Compatible With Connector Shell Size : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Configuration Features Number of Positions : 9, 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : M3 Operation/Applicatio n Compatible With Connector Shell Size : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 2-2308340-0 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
2-2308340-0
Connector Backshells 2-2308340-0
Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Configuration Features Number of Positions : 9, 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : M3 Operation/Applicatio n Compatible With Connector Shell Size : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 45
  • Primary Product Material : Zinc

Configuration Features


  • Number of Positions : 9, 15

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Jackscrew
  • Thread Size : M3

Operation/Application


  • Compatible With Connector Shell Size : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
  • Sealable : No
  • Termination Device Type : Crimp Ferrule

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A125348-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A125348-ND
D-Sub, D-Shaped Connector Backshells, Hoods A125348-ND
9, 15 Position Two Piece Backshell Connector Silver 135° Shielded

9, 15 Position Two Piece Backshell Connector Silver 135° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2308340-0 A125348-ND
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods
Geometry 45 135°
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-1757830-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details