TE Connectivity D - SUB, D - SHAPED connectors - 094-6136-0000 094-6136-0000

Description
Manufacturer: TE Connectivity Win Source Part Number: 905368-094-6136-0000 Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Features: 9 Position D-Type, Micro-D Receptacle, Female Sockets Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 094 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.69.8000 Other Part Number: 094-6136-000, M83513/02-AC, MCKS-C2-B-9SS, 094-6136-0000-MIL, M83513/02-AC-MIL, 1532187-2, 094-6136-000-ND, 094-6136-000-MIL, 094-6136-0000-ND, A144690
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905368-094-6136-0000 Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Features: 9 Position D-Type, Micro-D Receptacle, Female Sockets Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 094 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.69.8000 Other Part Number: 094-6136-000, M83513/02-AC, MCKS-C2-B-9SS, 094-6136-0000-MIL, M83513/02-AC-MIL, 1532187-2, 094-6136-000-ND, 094-6136-000-MIL, 094-6136-0000-ND, A144690
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 094-6136-0000 - 905368-094-6136-0000 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 094-6136-0000
905368-094-6136-0000
D - SUB, D - SHAPED connectors - 094-6136-0000 905368-094-6136-0000
Manufacturer: TE Connectivity Win Source Part Number: 905368-094-6136-0000 Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Features: 9 Position D-Type, Micro-D Receptacle, Female Sockets Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 094 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8536.69.8000 Other Part Number: 094-6136-000, M83513/02-AC, MCKS-C2-B-9SS, 094-6136-0000-MIL, M83513/02-AC-MIL, 1532187-2, 094-6136-000-ND, 094-6136-000-MIL, 094-6136-0000-ND, A144690

Manufacturer: TE Connectivity
Win Source Part Number: 905368-094-6136-0000
Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
Features: 9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 094
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Other Part Number: 094-6136-000, M83513/02-AC, MCKS-C2-B-9SS, 094-6136-0000-MIL, M83513/02-AC-MIL, 1532187-2, 094-6136-000-ND, 094-6136-000-MIL, 094-6136-0000-ND, A144690

Buy Now Datasheet
D-Sub Connector Assemblies - A144690-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A144690-ND
D-Sub Connector Assemblies A144690-ND
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
M83513/02-Ac, Mcks-C2-B-9Ss Microdot - Te Connectivity - 35AC5919 - Newark, An Avnet Company
Chicago, IL, United States
M83513/02-Ac, Mcks-C2-B-9Ss Microdot - Te Connectivity
35AC5919
M83513/02-Ac, Mcks-C2-B-9Ss Microdot - Te Connectivity 35AC5919
M83513/02-AC, MCKS-C2-B-9SS

M83513/02-AC, MCKS-C2-B-9SS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905368-094-6136-0000 A144690-ND 35AC5919
Product Name D - SUB, D - SHAPED connectors - 094-6136-0000 D-Sub Connector Assemblies M83513/02-Ac, Mcks-C2-B-9Ss Microdot - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - Z8760-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers