TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1437012-5

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1437012-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1437012-5
Connector Hardware, Mounts, Locks & Retainers 1437012-5
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4-40 UNC-2A

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 1437012-5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
1437012-5-ND
D-Sub, D-Shaped Connector Jackscrews 1437012-5-ND
Jackscrew, Slotted For D-Sub Connectors

Jackscrew, Slotted For D-Sub Connectors

Buy Now Datasheet
D-Sub Connectors - 1437012-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1437012-5
D-Sub Connectors 1437012-5
HDW IDC JACKSCREW ASSY

HDW IDC JACKSCREW ASSY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1437012-5
D-Sub Connectors 1437012-5
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1437012-5 1437012-5-ND 1437012-5
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
D-Sub Connectors - 1466285-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers