TE Connectivity Data Connectivity Housings 2-2306868-5

Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : E Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Dimensions Connector Height : 10.35 MM  [.407 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 12.2 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : May Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : E Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Dimensions Connector Height : 10.35 MM  [.407 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 12.2 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : May Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2306868-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2306868-5
Data Connectivity Housings 2-2306868-5
Body Features Body Material : PA GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : E Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Dimensions Connector Height : 10.35 MM  [.407 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 12.2 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : May Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : E

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Mating Pin Diameter : .4 MM  [.015 INCH ]

Dimensions


  • Connector Height : 10.35 MM  [.407 INCH ]
  • Product Length : 18.8 MM  [.74 INCH ]
  • Product Width : 12.2 MM  [.48 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : May Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2306868-5
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059931-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers