TE Connectivity D-Shaped Connectors 1116549-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.15 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : M3 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.15 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : M3 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1116549-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1116549-1
D-Shaped Connectors 1116549-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.15 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : M3 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 1.15 MM  [.045 INCH ]
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 26 - 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Thread Size : M3

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 1116549-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1116549-1
I/O Connectors 1116549-1
PLUG ASSY,50POS,B-SLOT,CH AMP

PLUG ASSY,50POS,B-SLOT,CHAMP

Buy Now
Plug Assy,50Pos,b-Slot,champ Amp - Te Connectivity - 97X0548 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,50Pos,b-Slot,champ Amp - Te Connectivity
97X0548
Plug Assy,50Pos,b-Slot,champ Amp - Te Connectivity 97X0548
PLUG ASSY,50POS,B-SLOT,CH AMP

PLUG ASSY,50POS,B-SLOT,CHAMP

Supplier's Site
Plug Assy,50Pos,b-Slot,champ Amp - Te Connectivity - 41AJ2207 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,50Pos,b-Slot,champ Amp - Te Connectivity
41AJ2207
Plug Assy,50Pos,b-Slot,champ Amp - Te Connectivity 41AJ2207
PLUG ASSY,50POS,B-SLOT,CH AMP

PLUG ASSY,50POS,B-SLOT,CHAMP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1116549-1 1116549-1 97X0548
Product Name D-Shaped Connectors I/O Connectors Plug Assy,50Pos,b-Slot,champ Amp - Te Connectivity
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057088-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers