TE Connectivity ™ Antennas 2-2042986-1

Description
Ext. Dual Band WLAN Antenna, 130mm BLACK
Request a Quote
Description
Ext. Dual Band WLAN Antenna, 130mm BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2-2042986-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2-2042986-1
Antennas 2-2042986-1
Ext. Dual Band WLAN Antenna, 130mm BLACK

Ext. Dual Band WLAN Antenna, 130mm BLACK

Buy Now
RF Antennas - 2-2042986-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2-2042986-1
RF Antennas 2-2042986-1
2.4GHz, 5.5GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 4dBi Panel Mount

2.4GHz, 5.5GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 4dBi Panel Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
2-2042986-1
Antennas 2-2042986-1
Antennas EXT DUAL Band WLAN ANTENNA 130MM BLK

Antennas EXT DUAL Band WLAN ANTENNA 130MM BLK

Buy Now

Technical Specifications

  Powell Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 2-2042986-1 2-2042986-1 2-2042986-1
Product Name Antennas RF Antennas Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP29-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Form Factor / Mounting Internal
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers