TE Connectivity Headers, Plugs and Sockets 2-1986693-1

Description
"21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104437-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104437-ND
Headers, Plugs and Sockets A104437-ND
"21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 21P, 3.50Mm Rohs Compliant Amp - Te Connectivity - 76AC3255 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 21P, 3.50Mm Rohs Compliant Amp - Te Connectivity
76AC3255
Str Plug Spring Type Lh 21P, 3.50Mm Rohs Compliant Amp - Te Connectivity 76AC3255
STR PLUG SPRING TYPE LH 21P, 3.50mm RoHS Compliant: Yes

STR PLUG SPRING TYPE LH 21P, 3.50mm RoHS Compliant: Yes

Supplier's Site
Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity - 83T4197 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity
83T4197
Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity 83T4197
TERMINAL BLOCK, PLUG, 21POS, 30-14AWG; Product Range:-; No. of Contacts:21Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 21POS, 30-14AWG; Product Range:-; No. of Contacts:21Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104437-ND 76AC3255 83T4197
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 21P, 3.50Mm Rohs Compliant Amp - Te Connectivity Terminal Block, Plug, 21Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1205-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details