TE Connectivity Headers & Wire Housings 2-1971905-2

Description
PLUG HOUSING 4POS,KEYING-B,NEW GIC3.3
Request a Quote
Description
PLUG HOUSING 4POS,KEYING-B,NEW GIC3.3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-1971905-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-1971905-2
Headers & Wire Housings 2-1971905-2
PLUG HOUSING 4POS,KEYING-B,NEW GIC3.3

PLUG HOUSING 4POS,KEYING-B,NEW GIC3.3

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2-1971905-2
Headers & Wire Housings 2-1971905-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Conn Housing, Header, 4Pos, 2Row, 3.3Mm; Pitch Spacing Te Connectivity - 72AC7548 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Header, 4Pos, 2Row, 3.3Mm; Pitch Spacing Te Connectivity
72AC7548
Conn Housing, Header, 4Pos, 2Row, 3.3Mm; Pitch Spacing Te Connectivity 72AC7548
CONN HOUSING, HEADER, 4POS, 2ROW, 3.3MM; Pitch Spacing:3.3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Grace Inertia Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONN HOUSING, HEADER, 4POS, 2ROW, 3.3MM; Pitch Spacing:3.3mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Grace Inertia Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2-1971905-2 72AC7548
Product Name Headers & Wire Housings Conn Housing, Header, 4Pos, 2Row, 3.3Mm; Pitch Spacing Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Pcb Stacking Connector, Plug, 31 Position, 1Mm; Product Range Amphenol Communications Solutions - 06M2717 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
PCB Headers & Receptacles - 103328-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers