Harwin Plc 6+6 Pos. Female DIL Cable Housing, for Latches G125-2041296L0

Description
Female Double Row Crimp Connector Housing - 12 (6+6) contacts. Compatible housing style for male connectors with latches. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Double Row Crimp Connector Housing - 12 (6+6) contacts. Compatible housing style for male connectors with latches. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL Cable Housing, for Latches - G125-2041296L0 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL Cable Housing, for Latches
G125-2041296L0
6+6 Pos. Female DIL Cable Housing, for Latches G125-2041296L0
Female Double Row Crimp Connector Housing - 12 (6+6) contacts. Compatible housing style for male connectors with latches. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Double Row Crimp Connector Housing - 12 (6+6) contacts. Compatible housing style for male connectors with latches.
  • Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-FW series.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
G125-2041296L0
Headers & Wire Housings G125-2041296L0
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Rectangular Connector Housings - G125-2041296L0 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
G125-2041296L0
Rectangular Connector Housings G125-2041296L0
CONN RCPT HSG 12POS 1.25MM

CONN RCPT HSG 12POS 1.25MM

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number G125-2041296L0 G125-2041296L0 G125-2041296L0
Product Name 6+6 Pos. Female DIL Cable Housing, for Latches Headers & Wire Housings Rectangular Connector Housings
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Contact Type Straight Pins
Number of Contacts 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS13405F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-9641200 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
10+10 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324209600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
4+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details