2-1879663-7 -- H8 200R 0.1% 15PPM AMP - TE CONNECTIVITY
TE Connectivity
H8 200R 0.1% 15Ppm Amp - Te Connectivity
2-1879663-7
Description
H8 200R 0.1% 15PPM
Description
H8 200R 0.1% 15PPM
Suppliers
H8 200R 0.1% 15Ppm Amp - Te Connectivity
75AC6563
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6563 |
|
Product Name
|
H8 200R 0.1% 15Ppm Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
6 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details