TE Connectivity Ribbon Cable Connectors 2-1658527-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-1658527-3 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-1658527-3
Ribbon Cable Connectors 2-1658527-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Gold Flash
  • Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 2-1658527-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-1658527-3
Headers & Wire Housings 2-1658527-3
AMP-LATCH Novo Receptacle

AMP-LATCH Novo Receptacle

Buy Now
Free Hanging, Panel Mount - A122810-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A122810-ND
Free Hanging, Panel Mount A122810-ND
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
IDC Connectors - 6801562P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6801562P
IDC Connectors 6801562P
TE Connectivity 2-1658527-3

TE Connectivity 2-1658527-3

Supplier's Site
IDC Connectors - 6801562 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6801562
IDC Connectors 6801562
TE Connectivity 2-1658527-3

TE Connectivity 2-1658527-3

Supplier's Site
IDC Connectors - 1650496 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1650496
IDC Connectors 1650496
TE Connectivity 2-1658527-3

TE Connectivity 2-1658527-3

Supplier's Site
622-2030Lf=Fskt Idc S 20 30Au Pl Amp - Te Connectivity - 17R6772 - Newark, An Avnet Company
Chicago, IL, United States
622-2030Lf=Fskt Idc S 20 30Au Pl Amp - Te Connectivity
17R6772
622-2030Lf=Fskt Idc S 20 30Au Pl Amp - Te Connectivity 17R6772
622-2030LF=FSKT IDC S 20 30AU PL

622-2030LF=FSKT IDC S 20 30AU PL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1658527-3 2-1658527-3 A122810-ND 6801562P 6801562 17R6772
Product Name Ribbon Cable Connectors Headers & Wire Housings Free Hanging, Panel Mount IDC Connectors IDC Connectors 622-2030Lf=Fskt Idc S 20 30Au Pl Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) Idc
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26657-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Connectors Board to Board, PCB Mt Pin Hders & Recept - 102202-4 - Heilind Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
3 suppliers