TE Connectivity Headers, Male Pins 103361-2

Description
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26657-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26657-ND
Headers, Male Pins A26657-ND
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 4Pos, 2.54Mm; Body Material Amp - Te Connectivity - 90F4865 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4Pos, 2.54Mm; Body Material Amp - Te Connectivity
90F4865
Wire-Board Connector Header 4Pos, 2.54Mm; Body Material Amp - Te Connectivity 90F4865
WIRE-BOARD CONNECTOR HEADER 4POS, 2.54MM; Body Material:Thermoplast ic; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No; Terminal Type:Right Angle PCB Thru HoleRoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 4POS, 2.54MM; Body Material:Thermoplastic; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No; Terminal Type:Right Angle PCB Thru HoleRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A26657-ND 90F4865
Product Name Headers, Male Pins Wire-Board Connector Header 4Pos, 2.54Mm; Body Material Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50016-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details