TE Connectivity Headers, Male Pins 102202-4

Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26626-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26626-ND
Headers, Male Pins A26626-ND
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 102202-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
102202-4
Connectors Board to Board, PCB Mt Pin Hders & Recept 102202-4
07 MODII HDR SRST SHRD .100CL

07 MODII HDR SRST SHRD .100CL

Buy Now
Wire-Board Connector Header 7Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 66F9156 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 7Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
66F9156
Wire-Board Connector Header 7Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 66F9156
WIRE-BOARD CONNECTOR HEADER 7POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 7POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A26626-ND 102202-4 66F9156
Product Name Headers, Male Pins Connectors Board to Board, PCB Mt Pin Hders & Recept Wire-Board Connector Header 7Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details
Circular Connector Assemblies - 2262-A22056-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Headers, Male Pins - A28577-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-3547-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details