TE Connectivity 3-Phase Filters 2-1609004-0

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 8 3-Phase Filter Voltage (Max) (VAC) : 520 Mechanical Attachment Mount Style : Flanged Other Comment : 3-Phase Applications Product Type Features 3-Phase Filter Output Type : Terminal Block Filter Type : 3-Phase Power Line Filtered : Yes Input Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 50
Request a Quote
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 8 3-Phase Filter Voltage (Max) (VAC) : 520 Mechanical Attachment Mount Style : Flanged Other Comment : 3-Phase Applications Product Type Features 3-Phase Filter Output Type : Terminal Block Filter Type : 3-Phase Power Line Filtered : Yes Input Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 2-1609004-0 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
2-1609004-0
3-Phase Filters 2-1609004-0
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 8 3-Phase Filter Voltage (Max) (VAC) : 520 Mechanical Attachment Mount Style : Flanged Other Comment : 3-Phase Applications Product Type Features 3-Phase Filter Output Type : Terminal Block Filter Type : 3-Phase Power Line Filtered : Yes Input Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 50

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • 3-Phase Filter Current Rating (AMP) : 8
  • 3-Phase Filter Voltage (Max) (VAC) : 520

Mechanical Attachment


  • Mount Style : Flanged

Other


  • Comment : 3-Phase Applications

Product Type Features


  • 3-Phase Filter Output Type : Terminal Block
  • Filter Type : 3-Phase Power Line
  • Filtered : Yes
  • Input Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2-1609004-0
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0064 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - CCM2240-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filter Modules - 10EMC6-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filter Modules - 174-100KEPS10BBSWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details