TE Connectivity
Quick Disconnects
2-160301-9
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Phosphor Bronze
- Crimp Type : F-Crimp
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Wire Size (MMSQ) : 4 - 6
- Wire Size (AWG) : 12 - 10
- Wire Size (CMA) : 6530 - 10383
Packaging Features
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-160301-9 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details