TE Connectivity
Magnet Wire Terminals
2-1601142-1
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight
Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 16.64 MM [.655 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 8.39 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Packaging Features Packaging Method : Reel
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight
Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 16.64 MM [.655 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 8.39 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Packaging Features Packaging Method : Reel
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight
Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 16.64 MM [.655 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 8.39 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Hole
Packaging Features Packaging Method : Reel
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.02 INCH ]
- Terminal Orientation : Straight
Dimensions
- Magnet Wire Size (AWG) : 23 - 20
- Magnet Wire Size (MM) : .57 - .81
- Product Length : 16.64 MM [.655 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 8.39 MM [.33 INCH ]
Mechanical Attachment
- Mating Retention Type : Hole
Packaging Features
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-1601142-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
3 suppliers
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
17 to 18 AWG
View Details