TE Connectivity
Magnet Wire Terminals
2-1601131-2
Description
Body Features Compatible With Cavity Size : Size 1
Contact Features Contact Underplating Material : Copper Crimp Type : SIAMEZE IDC Magnet Wire Terminal Type : Solder Post Mating Pin Diameter (INCH) : 1 Terminal Orientation : Offset Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 27 - 35 Magnet Wire Size (MM) : .14 - .38 Product Length : 21.46 MM [.845 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 21.46 MM [.845 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Size 1
Contact Features Contact Underplating Material : Copper Crimp Type : SIAMEZE IDC Magnet Wire Terminal Type : Solder Post Mating Pin Diameter (INCH) : 1 Terminal Orientation : Offset Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 27 - 35 Magnet Wire Size (MM) : .14 - .38 Product Length : 21.46 MM [.845 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 21.46 MM [.845 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Size 1
Contact Features Contact Underplating Material : Copper Crimp Type : SIAMEZE IDC Magnet Wire Terminal Type : Solder Post Mating Pin Diameter (INCH) : 1 Terminal Orientation : Offset Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 27 - 35 Magnet Wire Size (MM) : .14 - .38 Product Length : 21.46 MM [.845 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 21.46 MM [.845 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Compatible With Cavity Size : Size 1
Contact Features
- Contact Underplating Material : Copper
- Crimp Type : SIAMEZE IDC
- Magnet Wire Terminal Type : Solder Post
- Mating Pin Diameter (INCH) : 1
- Terminal Orientation : Offset
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 27 - 35
- Magnet Wire Size (MM) : .14 - .38
- Product Length : 21.46 MM [.845 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 21.46 MM [.845 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-1601131-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details