TE Connectivity No. Of Contacts Amp - Te Connectivity 2-1445098-5.

Description
No. of Contacts:5Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes
Description
No. of Contacts:5Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC1662 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC1662
No. Of Contacts Amp - Te Connectivity 24AC1662
No. of Contacts:5Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

No. of Contacts:5Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1662
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details