TE Connectivity Pitch Spacing Amp Te Connectivity 2-1445093-5.

Description
Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp Te Connectivity - 24AC1659 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp Te Connectivity
24AC1659
Pitch Spacing Amp Te Connectivity 24AC1659
Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC1659
Product Name Pitch Spacing Amp Te Connectivity
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103167-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-FS11605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details