TE Connectivity Switch Knobs 2-1437623-1

Description
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum 56S Configuration Features Knob Design : Serrated Diamond Trim Cut Skirt : With Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Switch Knob Diameter : 9.5 MM  [.374 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Dot Other Comment : Use only one set screw. Located 180° from indicator dot. Product Type Features Switch Knob Product Type : Knob
Request a Quote
Description
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum 56S Configuration Features Knob Design : Serrated Diamond Trim Cut Skirt : With Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Switch Knob Diameter : 9.5 MM  [.374 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Dot Other Comment : Use only one set screw. Located 180° from indicator dot. Product Type Features Switch Knob Product Type : Knob
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 2-1437623-1 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
2-1437623-1
Switch Knobs 2-1437623-1
Body Features Switch Knob Color : Black Switch Knob Material : Aluminum 56S Configuration Features Knob Design : Serrated Diamond Trim Cut Skirt : With Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Switch Knob Diameter : 9.5 MM  [.374 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Dot Other Comment : Use only one set screw. Located 180° from indicator dot. Product Type Features Switch Knob Product Type : Knob

Body Features


  • Switch Knob Color : Black
  • Switch Knob Material : Aluminum 56S

Configuration Features


  • Knob Design : Serrated Diamond Trim Cut
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Shaft Size : 3.17 MM  [.125 INCH ]
  • Switch Knob Diameter : 9.5 MM  [.374 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : Dot

Other


  • Comment : Use only one set screw. Located 180° from indicator dot.

Product Type Features


  • Switch Knob Product Type : Knob
Buy Now

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 2-1437623-1
Product Name Switch Knobs
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products