TE Connectivity Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity 1-1393783-3

Description
SIGNAL RELAY, SPDT, 1A, 120VAC, TH; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V; Contact RoHS Compliant: Yes
Datasheet
Description
SIGNAL RELAY, SPDT, 1A, 120VAC, TH; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity
57AC7145
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity 57AC7145
SIGNAL RELAY, SPDT, 1A, 120VAC, TH; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V; Contact RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 1A, 120VAC, TH; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 57AC7145
Product Name Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21S.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861765 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 3 watts
View Details
Relay module - 857-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers