TE Connectivity Electromechanical Relays & Contactors 2-1415899-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1415899-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1415899-1
Electromechanical Relays & Contactors 2-1415899-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G  [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 10 G  [.353 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .4
  • Coil Resistance (OHM) : 200
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Carton, Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 2-1415899-1 - 1134468-2-1415899-1 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 2-1415899-1
1134468-2-1415899-1
Signal Relays, Up to 2 Amps - 2-1415899-1 1134468-2-1415899-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134468-2-1415899-1 Packaging: Carton Termination: PCB, Solder Contact Material: Silver Length: 29 mm Coil Resistance: 200 Ω Coil Current: 45 mA Contact Current Rating: 16 A Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non-Latching Switching Voltage: 400 V Release Time: 6 ms Coil Power: 400 mW Height: 15.7 mm Weight: 10.007382 g Number of Pins: 8 Width: 12.7 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Depth: 12.7 mm Lead Free: Lead Free Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V REACH SVHC: Unknown ELV: Compliant Throw Configuration: SPDT Coil Voltage (DC): 9 V Max Operating Temperature: 85 °C Contact Voltage Rating (AC): 250 V Power Consumption: 400 mW Switching Current: 16 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134468-2-1415899-1
Packaging: Carton
Termination: PCB, Solder
Contact Material: Silver
Length: 29 mm
Coil Resistance: 200 Ω
Coil Current: 45 mA
Contact Current Rating: 16 A
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Switching Voltage: 400 V
Release Time: 6 ms
Coil Power: 400 mW
Height: 15.7 mm
Weight: 10.007382 g
Number of Pins: 8
Width: 12.7 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Depth: 12.7 mm
Lead Free: Lead Free
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
REACH SVHC: Unknown
ELV: Compliant
Throw Configuration: SPDT
Coil Voltage (DC): 9 V
Max Operating Temperature: 85 °C
Contact Voltage Rating (AC): 250 V
Power Consumption: 400 mW
Switching Current: 16 A

Buy Now
Relays - 2-1415899-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RZ-Series

Relay RZ-Series

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays - 7455533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7455533
Power Relays 7455533
TE Connectivity 2-1415899-1 Power Relay

TE Connectivity 2-1415899-1 Power Relay

Supplier's Site
Power Relays - 7455533P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7455533P
Power Relays 7455533P
TE Connectivity 2-1415899-1 Power Relay

TE Connectivity 2-1415899-1 Power Relay

Supplier's Site
Power Relays - 1618628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1618628
Power Relays 1618628
TE Connectivity RZ03-1C4-D009

TE Connectivity RZ03-1C4-D009

Supplier's Site
Power Relay, Spdt, 9Vdc, 16A, Thd Rohs Compliant Schrack Te Connectivity - 70AH7260 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 9Vdc, 16A, Thd Rohs Compliant Schrack Te Connectivity
70AH7260
Power Relay, Spdt, 9Vdc, 16A, Thd Rohs Compliant Schrack Te Connectivity 70AH7260
POWER RELAY, SPDT, 9VDC, 16A, THD ROHS COMPLIANT: YES

POWER RELAY, SPDT, 9VDC, 16A, THD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 2-1415899-1 1134468-2-1415899-1 2-1415899-1 7455533 7455533P 70AH7260
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps - 2-1415899-1 Relays Power Relays Power Relays Power Relay, Spdt, 9Vdc, 16A, Thd Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
AC Voltage 400 volts
DC Power 0.4000 watts
DC Coil Voltage 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Relays - 1-1617005-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers
Electromechanical Relays & Contactors - 1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers