TE Connectivity Electromechanical Relays & Contactors 1-1414122-0

Description
Body Features Enclosure Type : Dust Protected Product Weight : 60 G  [2.1 OZ ] Configuration Features Coil Special Features : Rp 560Ω Contact Arrangement : 1 Form A SPST-NO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 54.2 MM  [2.133 INCH ] Product Length : 32.41 MM  [1.276 INCH ] Product Width : 35.2 MM  [1.386 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 70 Contact Limiting Making Current (AMP) : 50 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 60 G  [2.1 OZ ] Configuration Features Coil Special Features : Rp 560Ω Contact Arrangement : 1 Form A SPST-NO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 54.2 MM  [2.133 INCH ] Product Length : 32.41 MM  [1.276 INCH ] Product Width : 35.2 MM  [1.386 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 70 Contact Limiting Making Current (AMP) : 50 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay, Automotive, SPST-NO, 12VDC, 70A from TE Connectivity is designed for various automotive applications, including ABS control, blower fans, and fuel pumps. It features a rated voltage of 12VDC and can handle a continuous current of up to 70A at 23°C, with a maximum breaking capacity of 70A. The relay has a quick connect terminal type and operates within an ambient temperature range of -40 to 125°C. It is compliant with EU RoHS/ELV regulations and has a degree of protection rated at IP67 when used with a special connector. The relay also offers a mechanical endurance of over 1 million operations and an electrical endurance exceeding 200,000 operations under resistive load. Its compact design and robust specifications make it suitable for demanding automotive environments.

Datasheet Summary
Powered by GS/AI

The Relay, Automotive, SPST-NO, 12VDC, 70A from TE Connectivity is designed for various automotive applications, including ABS control, blower fans, and fuel pumps. It features a rated voltage of 12VDC and can handle a continuous current of up to 70A at 23°C, with a maximum breaking capacity of 70A. The relay has a quick connect terminal type and operates within an ambient temperature range of -40 to 125°C. It is compliant with EU RoHS/ELV regulations and has a degree of protection rated at IP67 when used with a special connector. The relay also offers a mechanical endurance of over 1 million operations and an electrical endurance exceeding 200,000 operations under resistive load. Its compact design and robust specifications make it suitable for demanding automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1414122-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1414122-0
Electromechanical Relays & Contactors 1-1414122-0
Body Features Enclosure Type : Dust Protected Product Weight : 60 G  [2.1 OZ ] Configuration Features Coil Special Features : Rp 560Ω Contact Arrangement : 1 Form A SPST-NO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 54.2 MM  [2.133 INCH ] Product Length : 32.41 MM  [1.276 INCH ] Product Width : 35.2 MM  [1.386 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 70 Contact Limiting Making Current (AMP) : 50 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 60 G  [2.1 OZ ]

Configuration Features


  • Coil Special Features : Rp 560Ω
  • Contact Arrangement : 1 Form A SPST-NO

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 54.2 MM  [2.133 INCH ]
  • Product Length : 32.41 MM  [1.276 INCH ]
  • Product Width : 35.2 MM  [1.386 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.6
  • Coil Resistance (OHM) : 90
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 70
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 70
  • Contact Limiting Making Current (AMP) : 50
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Relays - 1-1414122-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power FA V23136

Power FA V23136

Buy Now
Electromechanical Interface Relays - 304912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
304912
Electromechanical Interface Relays 304912
TE Connectivity 1-1414122-0

TE Connectivity 1-1414122-0

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
1-1414122-0
Automotive Relays 1-1414122-0
Automotive Relays V23136J1004X050

Automotive Relays V23136J1004X050

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1414122-0 1-1414122-0 304912 1-1414122-0
Product Name Electromechanical Relays & Contactors Relays Electromechanical Interface Relays Automotive Relays
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
DC Coil Voltage 12 volts 12 volts 12 volts
Resistance 90 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.9 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393258-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393117-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Specs
Relay Type General
DC Coil Voltage 48 volts
View Details