TE Connectivity Automotive Connector Caps & Covers 2-1355524-3

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : PBT GF10 Configuration Features Compatible With Connector Code : B Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : PBT GF10 Configuration Features Compatible With Connector Code : B Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2-1355524-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2-1355524-3
Automotive Connector Caps & Covers 2-1355524-3
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : PBT GF10 Configuration Features Compatible With Connector Code : B Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Natural
  • Primary Product Material : PBT GF10

Configuration Features


  • Compatible With Connector Code : B
  • Number of Positions : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2-1355524-3
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products