TE Connectivity PCB Connector Covers 2-102396-8

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 60 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Hermaphroditic Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 60 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Hermaphroditic Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Covers - 2-102396-8 - TE Connectivity
Berwyn, PA, United States
PCB Connector Covers
2-102396-8
PCB Connector Covers 2-102396-8
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 60 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Hermaphroditic Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 60

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector Cover Type : Hermaphroditic
  • Product Profile : Standard
  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2-102396-8
Product Name PCB Connector Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-1-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details