TE Connectivity Modular Terminal Blocks 1SNK806721R0000

Description
Body Features Primary Product Color : Gray Product Weight : 31.4 G  [1.224 OZ ] Configuration Features Gauge Type : 2.9 mm Dia. Number of Poles : 8 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1 Product Depth : 36.3 MM  [1.437 INCH ] Product Height : 20.6 MM  [.811 INCH ] Product Length : 20.35 MM  [.801 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 30 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 4 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Product Type Features Modular Terminal Block Product Type : Female Plug Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 31.4 G  [1.224 OZ ] Configuration Features Gauge Type : 2.9 mm Dia. Number of Poles : 8 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1 Product Depth : 36.3 MM  [1.437 INCH ] Product Height : 20.6 MM  [.811 INCH ] Product Length : 20.35 MM  [.801 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 30 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 4 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Product Type Features Modular Terminal Block Product Type : Female Plug Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK806721R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK806721R0000
Modular Terminal Blocks 1SNK806721R0000
Body Features Primary Product Color : Gray Product Weight : 31.4 G  [1.224 OZ ] Configuration Features Gauge Type : 2.9 mm Dia. Number of Poles : 8 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1 Product Depth : 36.3 MM  [1.437 INCH ] Product Height : 20.6 MM  [.811 INCH ] Product Length : 20.35 MM  [.801 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 30 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 4 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Product Type Features Modular Terminal Block Product Type : Female Plug Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 31.4 G  [1.224 OZ ]

Configuration Features


  • Gauge Type : 2.9 mm Dia.
  • Number of Poles : 8
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1
  • Product Depth : 36.3 MM  [1.437 INCH ]
  • Product Height : 20.6 MM  [.811 INCH ]
  • Product Length : 20.35 MM  [.801 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 12.5 MM  [.492 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 30
  • Current Rating (IEC) (AMP) : 30
  • Current Rating (UL) (AMP) : 30
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 4
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20

Product Type Features


  • Modular Terminal Block Product Type : Female Plug Terminal Block

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK806721R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546685-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 26
View Details
3 suppliers
Barrier Strips - 1-1546283-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
3 suppliers