TE Connectivity Barrier Strips 1-1437661-2

Description
Body Features Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 1 Verpackungsmethode : Package Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 1 Verpackungsmethode : Package Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1437661-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1437661-2
Barrier Strips 1-1437661-2
Body Features Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 1 Verpackungsmethode : Package Product Type Features Product Type : Barrier Strip

Body Features


  • Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 8.26 MM  [.325 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Quantity : 1
  • Verpackungsmethode : Package

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Terminal Blocks - 1-1437661-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1437661-2
Terminal Blocks 1-1437661-2
Barrier Style Terminal Blocks

Barrier Style Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1-1437661-2 1-1437661-2
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546700-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
2 suppliers
Barrier Strips - 1-1546311-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546671-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Block, Fused, 2Pos, 6Awg; No. Of Positions Entrelec Te Connectivity - 06WX5600 - Newark, An Avnet Company
Specs
Voltage Rating 500 volts
Current Rating 10 amps
View Details