TE Connectivity Modular Terminal Blocks 1-1437390-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Plating Material : Zinc Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 6 Wire Size (AWG) : 18 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Dovetail Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Plating Material : Zinc Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 6 Wire Size (AWG) : 18 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Dovetail Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1-1437390-2 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1-1437390-2
Modular Terminal Blocks 1-1437390-2
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Plating Material : Zinc Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 6 Wire Size (AWG) : 18 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Dovetail Base Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Circuits : 1
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 65
  • Contact Plating Material : Zinc

Dimensions


  • Product Spacing : 14.24 MM  [.56 INCH ]
  • Rated Cross Section (AWG) : 6
  • Wire Size (AWG) : 18 - 6

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 14.22 MM  [.56 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Zinc
  • Screw Size : 1/4-28 Slotted Headless

Packaging Features


  • Terminals per Foot : 20

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Dovetail Base

Termination Features


  • Termination Method to Wire & Cable : Tubular Clamp

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now
DIN Rail Terminal Blocks - 1-1437390-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1-1437390-2
DIN Rail Terminal Blocks 1-1437390-2
DIN Rail Terminal Blocks DOVETAIL BASE 18-6

DIN Rail Terminal Blocks DOVETAIL BASE 18-6

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1-1437390-2 1-1437390-2
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 1
Contacts Pitch 14.22 mm (0.56 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546173-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546018-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546119-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
3 suppliers