TE Connectivity Cable Gland, Brass, 8Mm; Thread Size Imperial Amp Te Connectivity 1478884-1

Description
CABLE GLAND, BRASS, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 8Mm; Thread Size Imperial Amp Te Connectivity - 24M5059 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 8Mm; Thread Size Imperial Amp Te Connectivity
24M5059
Cable Gland, Brass, 8Mm; Thread Size Imperial Amp Te Connectivity 24M5059
CABLE GLAND, BRASS, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 24M5059
Product Name Cable Gland, Brass, 8Mm; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4224106 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2101377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG602015R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers