TE Connectivity Power Entry Module, Emi, 1A, 250Vac; Connector Type Corcom Te Connectivity 1EGG8-1

Description
POWER ENTRY MODULE, EMI, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Capacitance:0.101µF RoHS Compliant: Yes
Description
POWER ENTRY MODULE, EMI, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Capacitance:0.101µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Emi, 1A, 250Vac; Connector Type Corcom Te Connectivity - 17R2507 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Emi, 1A, 250Vac; Connector Type Corcom Te Connectivity
17R2507
Power Entry Module, Emi, 1A, 250Vac; Connector Type Corcom Te Connectivity 17R2507
POWER ENTRY MODULE, EMI, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Capacitance:0.101µF RoHS Compliant: Yes

POWER ENTRY MODULE, EMI, 1A, 250VAC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:-; Capacitance:0.101µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17R2507
Product Name Power Entry Module, Emi, 1A, 250Vac; Connector Type Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details