TE Connectivity Headers, Male Pins 104068-2

Description
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A114685-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A114685-ND
Headers, Male Pins A114685-ND
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"

"Connector Header Through Hole 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Wire-Board Conn, Header, 10Pos, 0.05In; Approval Bodies Amp - Te Connectivity - 50H2870 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 10Pos, 0.05In; Approval Bodies Amp - Te Connectivity
50H2870
Wire-Board Conn, Header, 10Pos, 0.05In; Approval Bodies Amp - Te Connectivity 50H2870
WIRE-BOARD CONN, HEADER, 10POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Thermoplast ic; Connector Shroud:Yes; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole RoHS Compliant: No

WIRE-BOARD CONN, HEADER, 10POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Thermoplastic; Connector Shroud:Yes; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole RoHS Compliant: No

Supplier's Site
10 System 50 Hdr Drst Shrd Amp - Te Connectivity - 87AJ9243 - Newark, An Avnet Company
Chicago, IL, United States
10 System 50 Hdr Drst Shrd Amp - Te Connectivity
87AJ9243
10 System 50 Hdr Drst Shrd Amp - Te Connectivity 87AJ9243
10 SYSTEM 50 HDR DRST SHRD

10 SYSTEM 50 HDR DRST SHRD

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104068-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
104068-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 104068-2
CONN HEADER VERT 10POS 1.27MM

CONN HEADER VERT 10POS 1.27MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114685-ND 50H2870 87AJ9243 104068-2
Product Name Headers, Male Pins Wire-Board Conn, Header, 10Pos, 0.05In; Approval Bodies Amp - Te Connectivity 10 System 50 Hdr Drst Shrd Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole PCB Straight Thru Hole Through Hole
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7689-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Headers, Receptacles, Female Sockets - 103292-2-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 48 #
View Details
2 suppliers
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Micro SSO Series Strip Connectors - Dual Row Offset Flex Tail - Type FF -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details