TE Connectivity ™ Tactile Switches 1977177-1

Description
Tactile Switches R/A TACT SWITCH 100
Datasheet
Description
Tactile Switches R/A TACT SWITCH 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1977177-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1977177-1
Tactile Switches 1977177-1
Tactile Switches R/A TACT SWITCH 100

Tactile Switches R/A TACT SWITCH 100

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1977177-1
Switches - Tactile Switches 1977177-1
FSMRA1JHXL=R/A, TACT SW,100

FSMRA1JHXL=R/A, TACT SW,100

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1977177-1 1977177-1
Product Name Tactile Switches Switches - Tactile Switches
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-6000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
8 suppliers
N program - NDL - Illuminated pushbutton - NDLBL/965D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details