The JB15FH is a high operating force, illuminated low profile process sealed tactile switch with a flat cap and green LED. It features a dome contact for crisp tactile feedback, a rubber seal for contamination resistance, and slanted PCB terminals that ensure secure mounting during wave soldering. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and dielectric strength of 250V AC for one minute. Mechanical and electrical life is rated at 1,000,000 operations minimum, with a nominal operating force of 2.65N and total travel of 0.300mm. The case and base are made of glass fiber reinforced polyamide and PBT, rated UL94V-0. Operating temperature ranges from -25°C to +70°C. Terminal spacing conforms to a 2.54mm PCB grid.
JB-Series Low Profile Process Sealed Tactiles
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:176gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Tactile Switches SPST OFF-(ON)
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15FH | 360-3260-ND | 2300-JB15FH | JB15FH | JB15FH | 10X0018 | JB15FH |
| Product Name | Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches | Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches | Tactile Switches |
| Actuator Specifications | Round Button | Round Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1794 kg) |