The Economy Power 2.5 TPA locking plate is a retention component for single-row connectors with 4 positions, designed to secure the mating assembly. It is available in UL 94 V-0 rated material and supports the EP 2.5 connector system with a 2.5 mm centerline pitch. The part is compatible with wire sizes from 0.13 to 0.56 mm² (26 to 20 AWG) and operates within a temperature range of -55 to 105°C. It provides a locking mechanism to prevent accidental disengagement and is intended for use in household appliances, HVAC, and industrial machinery applications.
(1969443-4) EP 2.5 TPA Retainer, 4 Pos Product overview: 1969443-4 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-1969443-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-1969443-4 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |