TE Connectivity Ring Terminals & Spade Terminals 1958319-1

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 92.71 MM  [3.625 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 42.41 - 60.55 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 92.71 MM  [3.625 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 42.41 - 60.55 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1958319-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1958319-1
Ring Terminals & Spade Terminals 1958319-1
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 92.71 MM  [3.625 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 42.41 - 60.55 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.63 MM  [.458 INCH ]
  • Overall Product Length : 92.71 MM  [3.625 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : 42.41 - 60.55
  • Wire Size (AWG) : 0
  • Wire Size (CMA) : 83700 - 119500

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No
  • Stud Size : 5/16
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1958319-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details