TE Connectivity Ring Terminals 1958311-1

Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length (INCH) : 2.14 Stud Diameter : 10.75 MM  [.423 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Line : Solistrand Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length (INCH) : 2.14 Stud Diameter : 10.75 MM  [.423 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Line : Solistrand Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1958311-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1958311-1
Ring Terminals 1958311-1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length (INCH) : 2.14 Stud Diameter : 10.75 MM  [.423 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Line : Solistrand Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 14.35 MM  [.565 INCH ]
  • Product Length (INCH) : 2.14
  • Stud Diameter : 10.75 MM  [.423 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 85
  • Wire Size (AWG) : 000
  • Wire Size (CMA) : 150500 - 190000

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Line : Solistrand

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A135362-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A135362-ND
Terminals - Ring Connectors A135362-ND
CONN RING CIRC 3/0AWG CRIMP

CONN RING CIRC 3/0AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1958311-1 A135362-ND
Product Name Ring Terminals Terminals - Ring Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details