TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1958192-1

Description
Body Features Insulation Material : PVF2 Primary Product Color : Natural Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.8 MM  [.07 INCH ] Mating Tab Thickness : .78 MM  [.031 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.39 MM  [.173 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.3 MM  [.115 - .17 INCH , .17 INCH ] Overall Product Length : 23.7 MM  [.933 INCH ] Terminal Material Thickness : .78 MM  [.03 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVF2 Primary Product Color : Natural Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.8 MM  [.07 INCH ] Mating Tab Thickness : .78 MM  [.031 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.39 MM  [.173 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.3 MM  [.115 - .17 INCH , .17 INCH ] Overall Product Length : 23.7 MM  [.933 INCH ] Terminal Material Thickness : .78 MM  [.03 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1958192-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1958192-1
Crimp Wire Pins, Tabs & Ferrules 1958192-1
Body Features Insulation Material : PVF2 Primary Product Color : Natural Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.8 MM  [.07 INCH ] Mating Tab Thickness : .78 MM  [.031 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.39 MM  [.173 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.3 MM  [.115 - .17 INCH , .17 INCH ] Overall Product Length : 23.7 MM  [.933 INCH ] Terminal Material Thickness : .78 MM  [.03 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PVF2
  • Primary Product Color : Natural
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 9.9 MM  [.39 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 1.8 MM  [.07 INCH ]
  • Mating Tab Thickness : .78 MM  [.031 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.39 MM  [.173 INCH ]
  • Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.3 MM  [.115 - .17 INCH , .17 INCH ]
  • Overall Product Length : 23.7 MM  [.933 INCH ]
  • Terminal Material Thickness : .78 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A135358-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A135358-ND
Terminals - Wire Pin Connectors A135358-ND
CONN WIRE PIN TERM 14-16AWG PIDG

CONN WIRE PIN TERM 14-16AWG PIDG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1958192-1
Terminals 1958192-1
Terminals PIDG 16-14 PVF2 WIRE PIN

Terminals PIDG 16-14 PVF2 WIRE PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1958192-1 A135358-ND 1958192-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminals
Terminal Type Connector Pin; Pin Terminal Pin Terminal; Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details