TE Connectivity
PCB Terminals
1955425-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 5 MM [.196 INCH ] PCB Hole Diameter : 1.6 MM [.063 INCH ] PCB Thickness (Recommended) : 1.6 - 3.2 MM [.063 - .125 INCH ] Profile Height from PCB : 28.2 MM [1.11 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Other Line : FASTON .187
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 5 MM [.196 INCH ] PCB Hole Diameter : 1.6 MM [.063 INCH ] PCB Thickness (Recommended) : 1.6 - 3.2 MM [.063 - .125 INCH ] Profile Height from PCB : 28.2 MM [1.11 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Other Line : FASTON .187
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Extension Below Board : 5 MM [.196 INCH ] PCB Hole Diameter : 1.6 MM [.063 INCH ] PCB Thickness (Recommended) : 1.6 - 3.2 MM [.063 - .125 INCH ] Profile Height from PCB : 28.2 MM [1.11 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Other Line : FASTON .187
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ]
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Finish : Bright
- Terminal Plating Material : Tin
- Terminal Size : 4.75
Dimensions
- Extension Below Board : 5 MM [.196 INCH ]
- PCB Hole Diameter : 1.6 MM [.063 INCH ]
- PCB Thickness (Recommended) : 1.6 - 3.2 MM [.063 - .125 INCH ]
- Profile Height from PCB : 28.2 MM [1.11 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Other
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 12500
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1955425-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details