TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1-1418469-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1-1418469-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365742-1-1418469-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365742-1-1418469-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365742-1-1418469-1
Win Source Part Number: 1365742-1-1418469-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 140°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: Heavy Duty Sealed Connector Series, MCP 1.5K Package: Bulk Product Status: Active Features: Sealed Base Product Number: 1418469 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 6 Number of Rows: 2 Fastening Type: Slide-On Note: Contacts Not Included Pitch: 0.157" (4.00mm) Row Spacing: 0.236" (6.00mm)

Win Source Part Number: 1365742-1-1418469-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 140°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: Heavy Duty Sealed Connector Series, MCP 1.5K
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: 1418469
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 6
Number of Rows: 2
Fastening Type: Slide-On
Note: Contacts Not Included
Pitch: 0.157" (4.00mm)
Row Spacing: 0.236" (6.00mm)

Buy Now Datasheet
Rectangular Connector Housings - 1734-1-1418469-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1-1418469-1-ND
Rectangular Connector Housings 1734-1-1418469-1-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-1418469-1
Automotive Electronic Connector 2026-1-1418469-1
Automotive Connectors 6POS AMP MCP1.5K REC. HSG CODA Product overview: 1-1418469-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1418469-1 can be used for catalog matching and distributor lookup.

Automotive Connectors 6POS AMP MCP1.5K REC. HSG CODA Product overview: 1-1418469-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1418469-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1418469-1 1365742-1-1418469-1 1734-1-1418469-1-ND 2026-1-1418469-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data