TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 1-1355091-2

Description
Body Features Color : Black Configuration Features Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM , .63 MM  [.025 INCH , .024 INCH ] Mating Tab Width : 1.5 MM , .63 MM  [.059 INCH , .025 INCH ] Dimensions Length : 56.1 MM  [2.209 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 16.5 MM  [.65 INCH ] Width : 37 MM  [1.457 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 96 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 70 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 130 DEGC , 75 DEGC , 90 DEGC , 65 DEGC  [257 DEGF , 185 DEGF , 158 DEGF , 194 DEGF , 176 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 167 DEGF , 149 DEGF , 230 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM , .63 MM  [.025 INCH , .024 INCH ] Mating Tab Width : 1.5 MM , .63 MM  [.059 INCH , .025 INCH ] Dimensions Length : 56.1 MM  [2.209 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 16.5 MM  [.65 INCH ] Width : 37 MM  [1.457 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 96 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 70 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 130 DEGC , 75 DEGC , 90 DEGC , 65 DEGC  [257 DEGF , 185 DEGF , 158 DEGF , 194 DEGF , 176 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 167 DEGF , 149 DEGF , 230 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 1-1355091-2 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
1-1355091-2
Automotive, Truck, Bus, & Off-Road Headers 1-1355091-2
Body Features Color : Black Configuration Features Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM , .63 MM  [.025 INCH , .024 INCH ] Mating Tab Width : 1.5 MM , .63 MM  [.059 INCH , .025 INCH ] Dimensions Length : 56.1 MM  [2.209 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 16.5 MM  [.65 INCH ] Width : 37 MM  [1.457 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 96 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 70 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 130 DEGC , 75 DEGC , 90 DEGC , 65 DEGC  [257 DEGF , 185 DEGF , 158 DEGF , 194 DEGF , 176 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 167 DEGF , 149 DEGF , 230 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Color : Black

Configuration Features


  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM , .63 MM  [.025 INCH , .024 INCH ]
  • Mating Tab Width : 1.5 MM , .63 MM  [.059 INCH , .025 INCH ]

Dimensions


  • Length : 56.1 MM  [2.209 INCH ]
  • PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ]
  • Profile Height from PCB : 16.5 MM  [.65 INCH ]
  • Width : 37 MM  [1.457 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94-HB

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : With
  • Mounting Orientation : Horizontal/90°
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 96
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : Yes
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 105 DEGC , 70 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 130 DEGC , 75 DEGC , 90 DEGC , 65 DEGC  [257 DEGF , 185 DEGF , 158 DEGF , 194 DEGF , 176 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 167 DEGF , 149 DEGF , 230 DEGF , 266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Lwl Mqs 1.5St-Wa22P Amp - Te Connectivity - 87AJ8871 - Newark, An Avnet Company
Chicago, IL, United States
Lwl Mqs 1.5St-Wa22P Amp - Te Connectivity
87AJ8871
Lwl Mqs 1.5St-Wa22P Amp - Te Connectivity 87AJ8871
LWL MQS 1.5ST-WA22P

LWL MQS 1.5ST-WA22P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1355091-2 1-1355091-2 87AJ8871
Product Name Automotive, Truck, Bus, & Off-Road Headers Lwl Mqs 1.5St-Wa22P Amp - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Automotive Headers - 1-2208636-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers