TE Connectivity Power Contacts 193457-1

Description
Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.8 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM  [50 MICIN ] Mating Pin Diameter : 3.4 MM  [.13 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 16533 Electrical Characteristics Test Current (AMP) : 56 Industry Standards Agency/Standard : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL File Number : E28476 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Mates with Part Number 193458-1. For Use With : Metrimate Connectors Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.8 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM  [50 MICIN ] Mating Pin Diameter : 3.4 MM  [.13 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 16533 Electrical Characteristics Test Current (AMP) : 56 Industry Standards Agency/Standard : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL File Number : E28476 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Mates with Part Number 193458-1. For Use With : Metrimate Connectors Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 193457-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
193457-1
Power Contacts 193457-1
Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.8 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM  [50 MICIN ] Mating Pin Diameter : 3.4 MM  [.13 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 16533 Electrical Characteristics Test Current (AMP) : 56 Industry Standards Agency/Standard : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL File Number : E28476 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Mates with Part Number 193458-1. For Use With : Metrimate Connectors Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • 端子のベース材質 : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 60
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.8 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : 8
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.25 MICM  [50 MICIN ]
  • Mating Pin Diameter : 3.4 MM  [.13 INCH ]
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 16533

Electrical Characteristics


  • Test Current (AMP) : 56

Industry Standards


  • Agency/Standard : UL, CSA
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL File Number : E28476

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Other


  • Comment : Mates with Part Number 193458-1.
  • For Use With : Metrimate Connectors

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 193457-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192004-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details