TE Connectivity Connector Contacts 1934193-4

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Size : 4mm Contact Type : Socket Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Size : 4mm Contact Type : Socket Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1934193-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1934193-4
Connector Contacts 1934193-4
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Size : 4mm Contact Type : Socket Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 115
  • Contact Mating Area Plating Material : Silver
  • Contact Size : 4mm
  • Contact Type : Socket

Operation/Application


  • Circuit Application : Power

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Bus Bar : Screw
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1934193-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details