TE Connectivity Connector Contacts 1934183-4

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Size : 4mm Contact Type : Socket Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Size : 4mm Contact Type : Socket Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1934183-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1934183-4
Connector Contacts 1934183-4
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Size : 4mm Contact Type : Socket Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 115
  • Contact Mating Area Plating Material : Silver
  • Contact Size : 4mm
  • Contact Type : Socket

Operation/Application


  • Circuit Application : Power

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Bus Bar : Screw
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1934183-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers