TE Connectivity Standard Circular Connectors 1925255-1

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1925255-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1925255-1
Standard Circular Connectors 1925255-1
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 3.5

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Connector System : Wire-to-Wire
  • Product Type : Connector Assembly

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Fcm008Pc1Tt036Bc = Circular Amp - Te Connectivity - 75AC6189 - Newark, An Avnet Company
Chicago, IL, United States
Fcm008Pc1Tt036Bc = Circular Amp - Te Connectivity
75AC6189
Fcm008Pc1Tt036Bc = Circular Amp - Te Connectivity 75AC6189
FCM008PC1TT036BC = Circular

FCM008PC1TT036BC = Circular

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1925255-1 1925255-1 75AC6189
Product Name Standard Circular Connectors Fcm008Pc1Tt036Bc = Circular Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1337457-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Standard Circular Connectors - 1-2823447-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
In-Series Adapters - 1-1478039-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers