TE Connectivity Standard Circular Connectors 1-1437719-8

Description
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 40 MM  [1.575 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 40 MM  [1.575 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-1437719-8 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-1437719-8
Standard Circular Connectors 1-1437719-8
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 40 MM  [1.575 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Environmental Protection : IP65
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 40 MM  [1.575 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Singapore, Singapore
3A 60V Electronic Connector
436-1-1437719-8
3A 60V Electronic Connector 436-1-1437719-8
4 Pos Circular Connector, Male, Solder, 3A, 60V, IP65 Product overview: 1-1437719-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-1437719-8 can be used for catalog matching and distributor lookup.

4 Pos Circular Connector, Male, Solder, 3A, 60V, IP65 Product overview: 1-1437719-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-1437719-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - A105208-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A105208-ND
Circular Connector Assemblies A105208-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1119172-1-1437719-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1119172-1-1437719-8
Connectors, Interconnects - Circular Connectors 1119172-1-1437719-8
Win Source Part Number: 1119172-1-1437719-8 Category: Connectors, Interconnects>Circul ar Connectors Series: TRIAD01 Number of Positions: 4 Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Voltage Rating: 60VAC Ingress Protection: IP65 - Dust Tight, Water Resistant Shielding: Shielded Material Flammability Rating: UL94 V-2 Orientation: Keyed Standard Package: 25 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 85°C Shell Material: Brass Shell Finish: Tribor Insert Material: Polybutylene Terephthalate (PBT) Alternative Parts (Cross-Reference): 114377198; T01-0550-P04; T010550P04; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: -T01-0550-P04-SI-ND, A105208,-1-1437719-8 -SI,1-1437719-8-ND,- T01-0550-P04-SI,1143 77198 Base Product Number: 1437719 Primary Material: Metal

Win Source Part Number: 1119172-1-1437719-8
Category: Connectors, Interconnects>Circular Connectors
Series: TRIAD01
Number of Positions: 4
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 60VAC
Ingress Protection: IP65 - Dust Tight, Water Resistant
Shielding: Shielded
Material Flammability Rating: UL94 V-2
Orientation: Keyed
Standard Package: 25
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Brass
Shell Finish: Tribor
Insert Material: Polybutylene Terephthalate (PBT)
Alternative Parts (Cross-Reference): 114377198; T01-0550-P04; T010550P04;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Other Names: -T01-0550-P04-SI-ND,A105208,-1-1437719-8-SI,1-1437719-8-ND,-T01-0550-P04-SI,114377198
Base Product Number: 1437719
Primary Material: Metal

Buy Now Datasheet
Industrial Circular Connectors - 2591126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2591126
Industrial Circular Connectors 2591126
TE Connectivity 1-1437719-8

TE Connectivity 1-1437719-8

Supplier's Site
Industrial Circular Connectors - 1354759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1354759
Industrial Circular Connectors 1354759
TE Connectivity 1-1437719-8

TE Connectivity 1-1437719-8

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
T01-0550-P04-Male Plug Connector Solder Amp - Te Connectivity - 77AC2662 - Newark, An Avnet Company
Chicago, IL, United States
T01-0550-P04-Male Plug Connector Solder Amp - Te Connectivity
77AC2662
T01-0550-P04-Male Plug Connector Solder Amp - Te Connectivity 77AC2662
T01-0550-P04-MALE PLUG CONNECTOR SOLDER

T01-0550-P04-MALE PLUG CONNECTOR SOLDER

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1437719-8 436-1-1437719-8 A105208-ND 1119172-1-1437719-8 2591126 1-1437719-8 77AC2662
Product Name Standard Circular Connectors 3A 60V Electronic Connector Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Industrial Circular Connectors T01-0550-P04-Male Plug Connector Solder Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder Solder Cup Solder
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Voltage Rating 60 volts 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589691-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
RF Connectors - 1051654-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
In-Series Adapters - 1-1478042-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers