TE Connectivity Coax Connectors 1-1478418-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5012E1339, RG 213, Raychem 5012E1632, Raychem 5012A1422, Raychem EPD 29108Q, RG 8A, URM 67, Raychem EPD 71535Q, PSF 1/4M Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5012E1339, RG 213, Raychem 5012E1632, Raychem 5012A1422, Raychem EPD 29108Q, RG 8A, URM 67, Raychem EPD 71535Q, PSF 1/4M Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478418-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478418-0
Coax Connectors 1-1478418-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5012E1339, RG 213, Raychem 5012E1632, Raychem 5012A1422, Raychem EPD 29108Q, RG 8A, URM 67, Raychem EPD 71535Q, PSF 1/4M Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)
  • RF Connector Contact Configuration : Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 11

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Commercial

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 5012E1339, RG 213, Raychem 5012E1632, Raychem 5012A1422, Raychem EPD 29108Q, RG 8A, URM 67, Raychem EPD 71535Q, PSF 1/4M
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1478418-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1478418-0-ND
Coaxial Connector (RF) Assemblies 1-1478418-0-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Coaxial Connectors - 4232122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4232122
Coaxial Connectors 4232122
TE Connectivity 1-1478418-0

TE Connectivity 1-1478418-0

Supplier's Site
Coaxial Connectors - 1641445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1641445
Coaxial Connectors 1641445
TE Connectivity 1-1478418-0

TE Connectivity 1-1478418-0

Supplier's Site
N R/a Plg Ps 50Ohm Silver Pltd Psf 1/4M, Rohs Compliant Greenpar - Te Connectivity - 96X6344 - Newark, An Avnet Company
Chicago, IL, United States
N R/a Plg Ps 50Ohm Silver Pltd Psf 1/4M, Rohs Compliant Greenpar - Te Connectivity
96X6344
N R/a Plg Ps 50Ohm Silver Pltd Psf 1/4M, Rohs Compliant Greenpar - Te Connectivity 96X6344
N R/A Plg PS 50Ohm Silver Pltd PSF 1/4M, RoHS Compliant: Yes

N R/A Plg PS 50Ohm Silver Pltd PSF 1/4M, RoHS Compliant: Yes

Supplier's Site
Rf Coaxial Conn, N Plug, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity - 92AH6349 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial Conn, N Plug, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity
92AH6349
Rf Coaxial Conn, N Plug, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity 92AH6349
RF COAXIAL CONN, N PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

RF COAXIAL CONN, N PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478418-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478418-0
RF Connectors / Coaxial Connectors 1-1478418-0
RF Connectors / Coaxial Connectors 50Ohms Male N Series

RF Connectors / Coaxial Connectors 50Ohms Male N Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478418-0 1-1478418-0-ND 4232122 96X6344 1-1478418-0
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Coaxial Connectors N R/a Plg Ps 50Ohm Silver Pltd Psf 1/4M, Rohs Compliant Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector Type N
Gender Male / Plug Male / Plug Male / Plug
Termination Solder & Clamp Solder
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052071-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 26.000 GHz
View Details
4 suppliers
RF Connectors - 1052898-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1052024-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 3.000 GHz
View Details
3 suppliers
RF Connectors - 1056245-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 27.000 GHz
View Details
3 suppliers