Configuration Features Number of Positions : 15
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 15 Connector System : Wire-to-Wire
Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 15
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 15 Connector System : Wire-to-Wire
Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features Number of Positions : 15
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 15 Connector System : Wire-to-Wire
Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
Number of Positions : 15
Contact Features
Contact Current Rating (Max) (AMP) : 1
Contact Options : Installed
Housing Features
Centerline (Pitch) : .64 MM [.025 INCH ]
Housing Material : Aluminum
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Mounting Hardware : No Hardware
Product Type Features
Compatible With Discrete Wire Type : Stranded
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector Shell Size : 15
Connector System : Wire-to-Wire
Termination Features
Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]