1897227-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1897227-2
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black
Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 20
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black
Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 20
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Body Features Cable Exit Angle : 180° Primary Product Color : Black
Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 20
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Body Features
Cable Exit Angle : 180°
Primary Product Color : Black
Dimensions
Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]