TE Connectivity Automotive Connector Caps & Covers 1897014-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1897014-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1897014-2
Automotive Connector Caps & Covers 1897014-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 26

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Cover
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1897014-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details